More>>>
Short summary description Packard Bell iXtreme i8510 NL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Desktop PC:
This short summary of the Packard Bell iXtreme i8510 NL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.
Packard Bell iXtreme i8510 NL, 2.8 GHz, Intel® Core™ i7, i7-860, 4 GB, 1 TB, Windows 7 Home Premium
Long summary description Packard Bell iXtreme i8510 NL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Desktop PC:
This is an auto-generated long summary of Packard Bell iXtreme i8510 NL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Desktop PC based on the first three specs of the first five spec groups.
Packard Bell iXtreme i8510 NL. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC