location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMedia 5250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB34307586
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Packard Bell’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.93 GHz
  • - 1 GB
  • - 250 GB
  • - AMD Radeon Xpress 200
  • - Windows XP Home Edition
Warranty: 1 year pickup, repair & return.
Long product name Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC :
The long product name of Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMedia 5250, Intel Pentium 4 517 2,93 GHz, 1GB, 250GB SATA, ATI X200 Xpress 256MB, 7.1 sound, Windows XP Home
More>>>
Short summary description Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC:
This short summary of the Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell iMedia 5250, 2.93 GHz, Intel® Pentium® 4, 1 GB, 250 GB, Windows XP Home Edition

Long summary description Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC:
This is an auto-generated long summary of Packard Bell iMedia 5250 Intel® Pentium® 4 1 GB 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC based on the first three specs of the first five spec groups.

Packard Bell iMedia 5250. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC