Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMedia 4000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB34245390
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPackard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7208
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 14 May 2020 14:54:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition :
The short editorial description of Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition

iMedia 4000, AMD Sempron 3400+ 2.0GHz, 200GB SATA, 512MB DDR, 16x DVD-ROM & DVD-RW, Windows XP Home
More>>>
Short summary description Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition:
This short summary of the Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell iMedia 4000, 2 GHz, AMD Sempron, 3400+, 0.5 GB, 200 GB, Windows XP Home Edition

Long summary description Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition:
This is an auto-generated long summary of Packard Bell iMedia 4000 AMD Sempron 3400+ 0.5 GB DDR-SDRAM 200 GB Tower PC Windows XP Home Edition based on the first three specs of the first five spec groups.

Packard Bell iMedia 4000. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3400+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details