Packard Bell logo

Packard Bell iMedia 2300 AMD Sempron 3300+ 512MB 160GB 0.5 GB DDR-SDRAM Windows XP Home Edition PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25099
Info modified on:
14 May 2020, 14:55:34
Short summary description Packard Bell iMedia 2300 AMD Sempron 3300+ 512MB 160GB 0.5 GB DDR-SDRAM Windows XP Home Edition PC:

Packard Bell iMedia 2300 AMD Sempron 3300+ 512MB 160GB, 2 GHz, AMD Sempron, 0.5 GB, DDR-SDRAM, 160 GB, Windows XP Home Edition

Long summary description Packard Bell iMedia 2300 AMD Sempron 3300+ 512MB 160GB 0.5 GB DDR-SDRAM Windows XP Home Edition PC:

Packard Bell iMedia 2300 AMD Sempron 3300+ 512MB 160GB. Processor frequency: 2 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.