Packard Bell logo

Packard Bell iMedia 5300 P4 3000 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Home Edition PC

Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6691
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Packard Bell iMedia 5300 P4 3000 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Home Edition PC:

Packard Bell iMedia 5300 P4 3000 512MB 200GB, 3 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 200 GB, Windows XP Home Edition

Long summary description Packard Bell iMedia 5300 P4 3000 512MB 200GB Intel® Pentium® 4 0.5 GB DDR-SDRAM Windows XP Home Edition PC:

Packard Bell iMedia 5300 P4 3000 512MB 200GB. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Operating system installed: Windows XP Home Edition. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.