Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red
Bullet Points Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Red
- - Intel® Pentium® SU4100 1.3 GHz
- - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
- - 3 GB DDR3-SDRAM
- - 320 GB
- - Intel® GMA 4500MHD
- - Bluetooth
- - 8 h
- - Windows 7 Home Premium
Warranty:
Standard warranty: 1 Year
Long product name Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red
:
The long product name of Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Butterfly Touch-EU-351NL - Red, Intel Pentium Dual Core SU4100, 3GB DDR3, 320GB HDD, Microsoft Windows 7 Home Premium, HDMI, VGA Webcam, Intel 802.11 b/g/n WIFI, Bluetooth, 1.65Kg
More>>>
Short summary description Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red:
This short summary of the Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.
Packard Bell EasyNote Butterfly Touch/R-EU-351NL, Intel® Pentium®, 1.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 3 GB, 320 GB
Long summary description Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red:
This is an auto-generated long summary of Packard Bell EasyNote Butterfly Touch/R-EU-351NL Intel® Pentium® SU4100 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red based on the first three specs of the first five spec groups.
Packard Bell EasyNote Butterfly Touch/R-EU-351NL. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.65 kg