location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioDiva Colour 2 GB FM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioDiva Colour 2 GB FM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C045350000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Packard Bell AudioDiva Colour 2 GB FM Black :
The long product name of Packard Bell AudioDiva Colour 2 GB FM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AudioDiva Colour 2 GB FM
More>>>
Short summary description Packard Bell AudioDiva Colour 2 GB FM Black:
This short summary of the Packard Bell AudioDiva Colour 2 GB FM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioDiva Colour 2 GB FM, 2 GB, OLED, FM radio, 33 g, Black

Long summary description Packard Bell AudioDiva Colour 2 GB FM Black:
This is an auto-generated long summary of Packard Bell AudioDiva Colour 2 GB FM Black based on the first three specs of the first five spec groups.

Packard Bell AudioDiva Colour 2 GB FM. Total storage capacity: 2 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 33 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:17:34
Uk has collected 3 expert reviews for Packard Bell AudioDiva Colour 2 GB FM Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
Packard Bell

Packard Bell AudioDiva Colour 1GB Black
(show image)
C045320000 AudioDiva Colour 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDiva Colour 512 MB 0.512 GB Black
(show image)
C044610000 AudioDiva Colour 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDiva Colour 512 MB FM 0.512 GB Black
(show image)
C041640000 AudioDiva Colour 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDiva 1GB Black
(show image)
C044630000 AudioDiva 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDiva 512MB 0.512 GB Black
(show image)
C044640000 AudioDiva 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDiva 256MB 0.256 GB Black
(show image)
C044650000 AudioDiva 256MB 0.00
(excl. VAT)
0 (incl. VAT)