location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioKey Premium 512 MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C044500000 show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:53:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.512 GB
  • - LCD 128 x 32 pixels
  • - Audio formats supported: MP3, WMA
  • - 0.11 W 90 dB Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 8 h AAA Number of batteries supported: 1
Long product name Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver :
The long product name of Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AudioKey Premium 512 MB
More>>>
Short summary description Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver:
This short summary of the Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioKey Premium 512 MB, 0.512 GB, LCD, 30 g, Black, Silver

Long summary description Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver:
This is an auto-generated long summary of Packard Bell AudioKey Premium 512 MB 0.512 GB Black, Silver based on the first three specs of the first five spec groups.

Packard Bell AudioKey Premium 512 MB. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Black, Silver

Brand Image Product code Product Stock Price from
Packard Bell

Packard Bell AudioKey Premium 256 MB 0.256 GB Black, Silver
(show image)
C044490000 AudioKey Premium 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Premium 2 GB Black, Silver
(show image)
C045260000 AudioKey Premium 2 GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Premium 256 MB 0.256 GB Black, Silver
(show image)
C045230000 AudioKey Premium 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 1 GB FM Silver
(show image)
C045120000 FunKey 1 GB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 512 MB FM 0.512 GB Silver
(show image)
C045110000 FunKey 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell FunKey 256 MB 0.256 GB Silver
(show image)
C045080000 FunKey 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 256 MB FM 0.256 GB Black, White
(show image)
C041010000 AudioDream Colour 256 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 512 MB FM 0.512 GB Black, White
(show image)
C040750000 AudioDream Colour 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioDream Colour 1 GB FM Black, White
(show image)
C040770000 AudioDream Colour 1 GB FM 0.00
(excl. VAT)
0 (incl. VAT)