location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioKey Classic 256 MB FM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C044350000
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - LCD 128 x 32 pixels
  • - Audio formats supported: MP3, WMA
  • - 0.05 W 90 dB 32 Ω Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 8 h AAA Number of batteries supported: 1
Long product name Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue :
The long product name of Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AudioKey Classic 256 MB FM
More>>>
Short summary description Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue:
This short summary of the Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell AudioKey Classic 256 MB FM, 0.256 GB, LCD, FM radio, 30 g, Blue

Long summary description Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue:
This is an auto-generated long summary of Packard Bell AudioKey Classic 256 MB FM 0.256 GB Blue based on the first three specs of the first five spec groups.

Packard Bell AudioKey Classic 256 MB FM. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Blue

Brand Image Product code Product Stock Price from
Packard Bell

Packard Bell AudioKey 1GB Black, Silver
(show image)
C040300100 AudioKey 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey 512 MB 0.512 GB Black, Silver
(show image)
C040290100 AudioKey 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Classic 512 MB 0.512 GB
(show image)
C042200000 AudioKey Classic 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Classic 1GB Blue
(show image)
C042300000 AudioKey Classic 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Classic 256 MB 0.256 GB Blue, White
(show image)
C042100000 AudioKey Classic 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Audiokey FM 1GB Multicolour
(show image)
C040470100 Audiokey FM 1GB Multicolour 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Audiokey Classic 512MB Silver Antracit 0.512 GB
(show image)
C040820000 Audiokey Classic 512MB Silver Antracit 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey FM 512 MB 0.512 GB Black, Silver
(show image)
C040120100 AudioKey FM 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey FM 256 MB 0.256 GB
(show image)
C040080100 AudioKey FM 256 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell AudioKey Silver Edition 256MB 0.256 GB
(show image)
C040390000 AudioKey Silver Edition 256MB 0.00
(excl. VAT)
0 (incl. VAT)