Packard Bell logo

Packard Bell Virtuoso 190 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29442
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Packard Bell Virtuoso 190 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Packard Bell Virtuoso 190, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description Packard Bell Virtuoso 190 computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Packard Bell Virtuoso 190. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.