Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6857750100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6857750100
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPackard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5954
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 07 Mar 2019 11:25:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black :
The short editorial description of Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black

75W, 19V, 3.16A, Black
More>>>
Short summary description Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black:
This short summary of the Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell 6857750100, Notebook, Indoor, 110-240 V, 75 W, 19 V, Black

Long summary description Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black:
This is an auto-generated long summary of Packard Bell 6857750100 power adapter/inverter Indoor 75 W Black based on the first three specs of the first five spec groups.

Packard Bell 6857750100. Purpose: Notebook, Power supply type: Indoor, Input voltage: 110-240 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Customer service details
Array