Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ozone Strato Evo Black headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ozone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strato Evo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OZSTRATOEVO show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8436532170843
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ozone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9402
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ozone Strato Evo Black headset :
The short editorial description of Ozone Strato Evo Black headset

USB, 3.0m, ø 6.0 x 5.0mm, black
More>>>
Short summary description Ozone Strato Evo Black headset:
This short summary of the Ozone Strato Evo Black headset data-sheet is auto-generated and uses the product title and the first six key specs.
Ozone Strato Evo, Black, Wired, 3 m, Circumaural, 36 dB, 2.2 Ω
Long summary description Ozone Strato Evo Black headset :

Ozone Strato Evo. Colour of product: Black. Connectivity technology: Wired, Cable length: 3 m. Ear coupling: Circumaural. Microphone sensitivity: 36 dB, Microphone input impedance: 2.2 Ω. Minimum system requirements: IBM/PC, CD-ROM. HDD 5.5Mb, Compatible operating systems: Windows 2000/XP/Vista/7

This is an auto-generated long summary of Ozone Strato Evo Black headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-06
Testseek has collected 10 expert reviews for Ozone Strato Evo and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%