Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ozone Radon 3K USB Laser 3200DPI Black mice

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ozone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radon 3K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OZRADON3K show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8436532170690
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ozone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9936
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ozone Radon 3K USB Laser 3200DPI Black mice :
The short editorial description of Ozone Radon 3K USB Laser 3200DPI Black mice

Philips PLN 2030 (100 - 3200 dpi), 8 buttons (7 programmable), USB, Cable 1.5m, 135g, Black
More>>>
Short summary description Ozone Radon 3K USB Laser 3200DPI Black mice:
This short summary of the Ozone Radon 3K USB Laser 3200DPI Black mice data-sheet is auto-generated and uses the product title and the first six key specs.
Ozone Radon 3K, Laser, USB, 3200 DPI, 135 g, Black
Long summary description Ozone Radon 3K USB Laser 3200DPI Black mice :

Ozone Radon 3K. Movement detection technology: Laser, Device interface: USB, Movement resolution: 3200 DPI, Buttons quantity: 8. Mouse weight: 135 g. Colour of product: Black

This is an auto-generated long summary of Ozone Radon 3K USB Laser 3200DPI Black mice based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01
Testseek has collected 7 expert reviews for Ozone Radon 3K and the average expert rating is 98 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
98%