Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ozone Ground Level Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ozone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ground Level
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OZGLXT
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ozone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9367
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ozone Ground Level Black :
The short editorial description of Ozone Ground Level Black

320 x 270 x 2 mm, Rubberized base material, Black
More>>>
Short summary description Ozone Ground Level Black:
This short summary of the Ozone Ground Level Black data-sheet is auto-generated and uses the product title and the first six key specs.
Ozone Ground Level, Black, Rubber, 320 mm, 270 mm, 2 mm, 320 x 270 x 2 mm
Long summary description Ozone Ground Level Black :

Ozone Ground Level. Colour of product: Black, Material: Rubber. Width: 320 mm, Depth: 270 mm, Thickness: 2 mm

This is an auto-generated long summary of Ozone Ground Level Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-06-15
Testseek has collected 10 expert reviews for Ozone Ground Level and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
XSreviews.co.uk
Updated:
2013-06-15
Here we have a rather fetching mouse mat from a company called Ozone. Ozone haven't been around long but they've made some pretty good products and if this mat performs it claims it's going to make a good addition to any serious gamer's setup. Specifi...
Bottom line Overall this is a great mouse mat for gamers, it's comfortable, big enough so that you don't run out of mat and it looks great. I wouldn't recommend it to people that don't really game as there's little reason to buy it over a cheaper one, though it i...
0%
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 9175801 Black, Silver mouse pad
(show image)
9175801 9175801 EUR 7,60
(excl. VAT)
EUR 9,12 (incl. VAT)
Fellowes

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel
(show image)
9374001 Angle Adjustable Mouse Pad Wrist Support Premium Gel EUR 9,36
(excl. VAT)
EUR 11,23 (incl. VAT)