Overland-Tandberg logo

Overland-Tandberg REO 9100 Hard Drive Array - 6TB - 12 x 500GB Serial ATA disk array

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18829
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg REO 9100 Hard Drive Array - 6TB - 12 x 500GB Serial ATA disk array:

Overland-Tandberg REO 9100 Hard Drive Array - 6TB - 12 x 500GB Serial ATA, 500 GB, 6 TB, 73 kg, 6A @ 115 VAC, 3A @ 230 VAC, SATA, 10/100 Ethernet

Long summary description Overland-Tandberg REO 9100 Hard Drive Array - 6TB - 12 x 500GB Serial ATA disk array:

Overland-Tandberg REO 9100 Hard Drive Array - 6TB - 12 x 500GB Serial ATA. Storage drive capacity: 500 GB, Native capacity: 6 TB. Package weight: 73 kg. Power requirements: 6A @ 115 VAC, 3A @ 230 VAC, Interface: SATA, Data link protocols: 10/100 Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.