Overland-Tandberg logo

Overland-Tandberg NEO 2000 LTO-3 drive Storage auto loader & library Tape Cartridge 12 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9174
Info modified on:
10 Dec 2024, 16:03:07
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg NEO 2000 LTO-3 drive Storage auto loader & library Tape Cartridge 12 GB:

Overland-Tandberg NEO 2000 LTO-3 drive, Storage auto loader & library, Tape Cartridge, SCSI, LTO-3, 12 GB, 24 GB

Long summary description Overland-Tandberg NEO 2000 LTO-3 drive Storage auto loader & library Tape Cartridge 12 GB:

Overland-Tandberg NEO 2000 LTO-3 drive. Product type: Storage auto loader & library, Media type: Tape Cartridge, Standard interfaces: SCSI. Native capacity: 12 GB, Compressed capacity: 24 GB, Media types supported: Ultrium 3. Backup rate compressed performance: 576 GB/h, Backup rate native performance: 288 GB/h. Weight: 30 kg. Dimensions (WxDxH): 222 x 810 x 424 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.