Overland-Tandberg NEO 8000 LTO Ultrium Tape Library - SCSI, Storage auto loader & library, Tape Cartridge, LTO-4, 320 kg, 610 x 1050 x 1930 mm
Overland-Tandberg NEO 8000 LTO Ultrium Tape Library - SCSI. Product type: Storage auto loader & library, Media type: Tape Cartridge. Media types supported: LTO-4. Weight: 320 kg. Dimensions (WxDxH): 610 x 1050 x 1930 mm