Overland-Tandberg logo

Overland-Tandberg StorageLoader VXA-320 Storage auto loader & library Tape Cartridge 1.6 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24841
Info modified on:
29 Dec 2023, 10:19:00
Short summary description Overland-Tandberg StorageLoader VXA-320 Storage auto loader & library Tape Cartridge 1.6 TB:

Overland-Tandberg StorageLoader VXA-320, Storage auto loader & library, Tape Cartridge, 1U, VXA-320, 300000 h, 1.6 TB

Long summary description Overland-Tandberg StorageLoader VXA-320 Storage auto loader & library Tape Cartridge 1.6 TB:

Overland-Tandberg StorageLoader VXA-320. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 1.6 TB, Compressed capacity: 3.2 TB, Drive device, buffer size: 2 MB. Power requirements: 100 - 240 VAC, Power consumption (typical): 35 W. Weight: 10.4 kg. Dimensions (WxDxH): 448 x 686 x 436 mm, Undetected error rate: 10^17

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.