Overland-Tandberg logo

Overland-Tandberg 420LTO LTO2 Half Height Black Blank data tape LTO 1.26 cm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16062
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg 420LTO LTO2 Half Height Black Blank data tape LTO 1.26 cm:

Overland-Tandberg 420LTO LTO2 Half Height Black, Blank data tape, LTO, 400 GB, 3 year(s), SLDC, Black

Long summary description Overland-Tandberg 420LTO LTO2 Half Height Black Blank data tape LTO 1.26 cm:

Overland-Tandberg 420LTO LTO2 Half Height Black. Product type: Blank data tape, Media type: LTO, Compressed capacity: 400 GB. Transfer rate: 24 MB/s, Compressed transfer rate: 48 MB/s. Tape size: 1.26 cm, Weight: 1.4 kg. Dimensions (WxDxH): 146 x 214 x 41.3 mm, Total storage capacity: 200 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.