Overland-Tandberg logo

Overland-Tandberg 840LTO XE LTO3 External Black Storage drive Tape Cartridge LTO 400 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15142
Info modified on:
29 Dec 2023, 10:18:56
Short summary description Overland-Tandberg 840LTO XE LTO3 External Black Storage drive Tape Cartridge LTO 400 GB:

Overland-Tandberg 840LTO XE LTO3 External Black, Storage drive, Tape Cartridge, Ultra-160 SCSI LVD, 2:1, LTO, 5.25" Full-height

Long summary description Overland-Tandberg 840LTO XE LTO3 External Black Storage drive Tape Cartridge LTO 400 GB:

Overland-Tandberg 840LTO XE LTO3 External Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Drive device, transfer rate: 80 MB/s, Maximum data transfer rate: 160 Mbit/s, Sustained data transfer rate (compressed): 576 MB/s. Power requirements: 100-240 V, Power consumption (typical): 28 W, Power consumption (standby): 10 W. Weight: 6.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.