location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDX QuikStor, SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8629-RDX show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge Black
  • - SATA 1.0
  • - Data storage type: RDX
  • - Mean time between failures (MTBF): 500000 h
Warranty: 3 years
Long product name Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge :
The long product name of Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RDX QUikStor Internal drive, SATA
More>>>
Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge:
The official description of Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RDX QUikStor Internal drive, black, S-ATA interface (5.25" bezel) - Includes AccuGuard Single Server Edition Paper License, data and power cable, resource cd, quickstart guide, no cartridge included. (Accuguard software supplied with RDX products will only support RDX products, Includes 1yr technical support and software maintenance)

- 80, 160, 320, 500, 640GB or 1TB of capacity on one cartridge
- Fast Access - Blistering disk-based speed and access, backing up to 162GB/hr and near-instant file retrieval
- Reliable, Automated Backup and Recovery - Easy-to-use software solution for the RDX QuikStor provides “set it and forget it” data protection with 20:1 data deduplication
- SATA or USB 2.0 high speed interface
- Shock proof design, ruggedized cartridge
- Cost-effective solution that suits all sectors from SOHO users to departmental users
- Full backward and forward compatibility

The RDX QuikStor combines the simplicity of tape based backup with the speed and instant access of a hard drive with internal and external drives and removable cartridges in a range of capacities.

Easy

RDX QUIKSTOR combines the simplicity of tape based backup with the speed and flexibility of a hard drive. Compact internal or external drives take neat pocket-sized cartridges. Each cartridge is a rugged miniature hard disk - your computer will recognize it and provide instant access and easy drag and drop control. Or simply run the backup software provided for a total backup of your hard drive. When a cartridge gets full, just insert another - simple!

Fast

RDX QUIKSTOR is designed to sustain data transfers up to 45MB/sec - that’s more than 162GB/hr. With capacities of 160, 320, 500, 640GB or 1TB of data on a single cartridge you have enough capacity to back up your entire computer, ensuring your data is fully protected yet instantly available. Recording is fast - so is backup restoration. There is none of the rewind delay of tape systems. Access is near-instant, allowing you to work directly with data on the cartridge, just as you would with any other hard drive.

Rugged

Drives are tough, and cartridges are shockproof, and rugged enough to last for over 10 years - knocks and drops don't mean lost data. Plus your valuable data is protected through strong encryption offered within Backup Exec, ensuring complete peace of mind.

Portable

The cartridges are small and durable, so you can slip them in your pocket to take away. Store them offsite for archiving - or use them to transfer data to another computer.

Complete backup with AccuGuard

Tandberg Data AccuGuard is a powerful data protection software that delivers reliable, automated backup and recovery utilizing a data deduplication engine designed to increase your effective storage capacity. AccuGuard increases effective data storage by providing 20:1 deduplication, intelligently optimizing the data at the source which results in drastically improved backup windows and network bandwidth. Data retrieval is simple and painless with AccuGuard’s flexible file searching, drag-and-drop restore and point-in-time disaster recovery.

Short summary description Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge:
This short summary of the Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg RDX QuikStor, SATA, Storage drive, RDX cartridge, SATA 1.0, RDX, Black, 500000 h

Long summary description Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge:
This is an auto-generated long summary of Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge based on the first three specs of the first five spec groups.

Overland-Tandberg RDX QuikStor, SATA. Product type: Storage drive, Media type: RDX cartridge, Interface: SATA 1.0. Width: 146 mm, Depth: 170.7 mm, Height: 41 mm

Performance
Product type *
Storage drive
Media type *
RDX cartridge
Interface *
SATA 1.0
Internal *
Yes
Data storage type
RDX
Product colour
Black
Mean time between failures (MTBF)
500000 h
Compatible operating systems
Microsoft Windows 2000, Windows XP Professional, Windows XP Home, Windows 2003 Server, Windows Vista Linux (Fedora Core 5), Linux (RHEL 4 update 3)
Performance
Certification
UL 60950, CSA C22.2 No. 60950, IEC 60950/ EN60950 FCC 47CFR, part 15, class B, CISPR22, class B, EN55022, class B, EN61000-3-2, EN61000-3-3, CISPR24, EN55024, ICES-003, class B, VCCI, CE, C-Tick
Weight & dimensions
Width
146 mm
Depth
170.7 mm
Height
41 mm
Weight
635 g
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:20:40
Uk has collected 8 expert reviews for Overland-Tandberg RDX QuikStor, SATA Storage drive RDX cartridge and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-24 20:20:39
Depending on your viewpoint, the RDX Quikstor is one of two things. Its either a cartidge-based backup system designed to replace tape for off-site office backups, or its a cunning way to use plastic packaging to sell standard kit for extra money.Ste...
Good Very solid design, Failsafe drive locking...
Bad Highly expensive, No additional Mac software, USB 2.0 bottleneck, Non-encrypted...
40%
itreviews.com
Updated:
2011-09-24 20:20:39
huge capacity removable SATA cartridge drive: When it came to backup, tape used to be the only really affordable technology. Until, that is, disk prices started to plummet with - as well as fixed drive solutions - a number of removable disk...
0%
alphr.com
Updated:
2011-09-24 20:20:40
Tandberg delivers an innovative hard disk-based alternative to tape for small-business backup operations Hard disk backup costs less than most entry-level tape drives, has an equally high storage capacity and offers superior performance. And Tandberg...
83%
pcmag.com
Updated:
2011-09-24 20:20:38
Many backup-minded users prefer to store their backups on ordinary external USB drives, but I prefer a removable-cartridge system. It lets me use a single drive unit that stays attached to my system, while I cycle through a stack of removable cartri...
Good High-capacity. High speed. Rugged. Includes continuous-backup software. Also works with any other backup software.
Bad Cartridges are vastly overpriced compared with standard external USB drives.
Bottom line The Tandberg Data RDX QuikStor is probably the highest-capacity, most flexible backup system for on-site and off-site storage, but only deep-pocketed customers should apply...
80%
v3.co.uk
Updated:
2011-09-24 20:20:39
Speed up your backups with this removable hard disk solution...
80%
crn.com
Updated:
2011-09-24 20:20:40
Tandberg Data this month released a new portable disk technology called RDX QuikStor that aims to surpass existing tape-based archival technologies. The RDX solution can outperform competing tape backups such as DLT-4, DAT-72 and DAT-160. With a 30-MBp...
0%
Country Distributor
United Kingdom 1 distributor(s)