location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB 3.5" SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8411 show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Overland-Tandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 3.5" Serial ATA
  • - HDD
  • - 408 g
Long product name Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA :
The long product name of Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RDX QuikStor 80GB Cartridge
More>>>
Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA:
The official description of Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 80, 160 or 300GB of capacity on one cartridge.
- Transfer rate of 160GB/Hr.
- S-ATA or USB 2.0 high speed interface.
- Shock proof design, ruggedized cartridge.
- Full backward and forward compatibility.
- Drag and drop files or use Symantec Backup Exec QS.

The RDX QuikStor combines the simplicity of tape based backup with the speed and instant access of a hard drive with internal and external drives and removable cartridges in a range of capacities.

Easy
RDX QUIKSTOR combines the simplicity of tape based backup with the speed and flexibility of a hard drive. Compact internal or external drives take neat pocket-sized cartridges. Each cartridge is a rugged miniature hard disk - your computer will recognise it and provide instant access and easy drag and drop control. Or simply run the backup software provided for a total backup of your hard drive. When a cartridge gets full, just insert another - simple!

Fast
RDX QUIKSTOR is designed to sustain data transfers up to 45MB/sec - that’s more than 160GB/Hr. With capacities of 80, 160 and 300 GB of data on a single cartridge you have enough capacity to back up your entire computer, ensuring your data is fully protected yet instantly available. Recording is fast - so is backup restoration. There is none of the rewind delay of tape systems. Access is near-instant, allowing you to work directly with data on the cartridge, just as you would with any other hard drive.

Rugged
Drives are tough, and cartridges are shockproof, and rugged enough to last for over 10 years - knocks and drops don't mean lost data. Plus your valuable data is protected through strong encryption offered within Backup Exec, ensuring complete peace of mind.

Portable
The cartridges are small and durable, so you can slip them in your pocket to take away. Store them offsite for archiving - or use them to transfer data to another computer.

Short summary description Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA:
This short summary of the Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg 80GB 3.5" SATA, 80 GB, 3.5", Serial ATA

Long summary description Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA:
This is an auto-generated long summary of Overland-Tandberg 80GB 3.5" SATA internal hard drive 3.5" Serial ATA based on the first three specs of the first five spec groups.

Overland-Tandberg 80GB 3.5" SATA. HDD capacity: 80 GB, HDD size: 3.5", Interface: Serial ATA

Features
HDD capacity *
80 GB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Average seek time
15 ms
Mean time between failures (MTBF)
500000 h
Power
Power consumption (typical)
7.5 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Weight & dimensions
Weight
408 g
Other features
Power requirements
+5V, +12V
Dimensions (WxDxH)
101.6 x 159.4 x 41.4 mm
Product colour
Black
Internal
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista Linux
Drive device, transfer rate
150 MB/s
Certification
FCC 47CFR, CISPR22, EN55022, EN61000-3-2, EN61000-3-3, CISPR24, EN55024, ICES-003, VCCI, CE, C-Tick
Country Distributor
United Kingdom 1 distributor(s)