Overland-Tandberg logo

Overland-Tandberg 220LTO (LTO1-HH) Internal BLACK Storage drive Tape Cartridge LTO 100 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15229
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg 220LTO (LTO1-HH) Internal BLACK Storage drive Tape Cartridge LTO 100 GB:

Overland-Tandberg 220LTO (LTO1-HH) Internal BLACK, Storage drive, Tape Cartridge, Ultra 160, 2:1, LTO, 5.25"

Long summary description Overland-Tandberg 220LTO (LTO1-HH) Internal BLACK Storage drive Tape Cartridge LTO 100 GB:

Overland-Tandberg 220LTO (LTO1-HH) Internal BLACK. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 64 MB. Drive device, transfer rate: 16 MB/s, Maximum data transfer rate: 32 Mbit/s, Sustained data transfer rate (compressed): 115 MB/s. Power requirements: 100-240 V, Power consumption (typical): 18 W, Power consumption (standby): 9 W. Weight: 1.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.