Overland-Tandberg logo

Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI Storage auto loader & library Tape Cartridge 16 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14274
Info modified on:
07 Mar 2024, 15:34:52
Long product name Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI Storage auto loader & library Tape Cartridge 16 TB:

StorageLibrary T40 40 slots LTO4 SCSI

Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI Storage auto loader & library Tape Cartridge 16 TB:

- High density with up to 64 TB compressed data in 4U
- Performance up to 1.73 TB/Hr (compressed)
- Easily scales from 24 to 40 slots with Capacity on Demand (COD)
- One or two LTO-3 or LTO-4 drives
- Flexibility with Performance on Demand (POD) with additional drives and drive upgrades
- SCSI and Native Fibre Channel connectivity
- Write Once Read Many (WORM) support for regulatory compliance
- Easy to install, manage, repair, upgrade and maintain
- 3 years factory warranty and 1 year ARS

The Tandberg StorageLibrary T40 combines high capacity and performance in small 4U form factor. The Tandberg StorageLibrary T40 offers outstanding value for IT departments that need to perform large, unattended backups, and who require flexibility, reliability and a future proof technology.

The Tandberg StorageLibrary T40 offers outstanding value for IT departments that need capacities from 19.2 TB* to 64 TB*. Its Capacity on Demand (COD) feature allows users to easily increase usable capacity as their data grows. With a choice of one or two LTO-3 or LTO-4 SCSI or FC drives and the flexibility of Performance on Demand (POD), users can add drives or upgrade to next generation technology to increase their library’s performance when they need it.

The StorageLibrary has a host of management and maintenance features, ensuring minimized down-time and ease of management. Using the browser based remote management interface, administrators can remotely monitor, control, configure and diagnose the StorageLibrary T40 via the Internet from anywhere in the world. The StorageLibrary T40 can automatically send an email notification if something is wrong with the library, and it supports SNMP – which will immediately send information on any error situation that occurs to the host. The StorageLibrary comes with a 1 year Advanced Replacement Service warranty (on component level only) and a 3 year factory warranty.

All these features make the StorageLibrary the midrange library of choice.

Short summary description Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI Storage auto loader & library Tape Cartridge 16 TB:

Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI, Storage auto loader & library, Tape Cartridge, LTO-4, Ultra 160 SCSI, 16 TB, 32 TB

Long summary description Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI Storage auto loader & library Tape Cartridge 16 TB:

Overland-Tandberg StorageLibrary T40 40 slots LTO4 SCSI. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: LTO-4. Native capacity: 16 TB, Compressed capacity: 32 TB, Drive device, buffer size: 256 MB. Power requirements: 100 - 240V. Weight: 37.7 kg. Dimensions (WxDxH): 446.6 x 736.6 x 177.5 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.