Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tandberg LTO-3 FH Internal Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7030
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOverland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6043
This statistic is based on the 92458 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90376 free Open Icecat users.
Info modified on: 03 Aug 2018 15:22:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB :
The short editorial description of Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB

LTO-3 FH Internal Drive, 400-800GB, Black
More>>>
Short summary description Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB:
This short summary of the Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg Tandberg LTO-3 FH Internal Drive, LTO, 2:1, Ultra-160 SCSI LVD, 5.25", LTO-3, 250000 h

Long summary description Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB:
This is an auto-generated long summary of Overland-Tandberg Tandberg LTO-3 FH Internal Drive tape drive 400 GB based on the first three specs of the first five spec groups.

Overland-Tandberg Tandberg LTO-3 FH Internal Drive. Type: LTO, Compression ratio: 2:1, Interface: Ultra-160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 160 MB/s, Sustained data transfer rate (native): 80 MB/s. Power consumption (typical): 28 W, Power consumption (standby): 10 W. Data compression: SLDC, Drive device maximum speed: 5,44 m/s, Non-operating relative humidity (non-condensing): 10 - 95%

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Overland-Tandberg

Overland-Tandberg LTO-3 FH External Drive Kit, Black tape drive 400 GB
(show image)
7034 LTO-3 FH External Drive Kit, Black 0,00
(excl. VAT)
0 (incl. VAT)
Overland-Tandberg

Overland-Tandberg Tandberg LTO-3 FH Internal Drive Kit tape drive 400 GB
(show image)
7031 Tandberg LTO-3 FH Internal Drive Kit 0,00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)