Overland-Tandberg logo

Overland-Tandberg Streamer SLR140 XE Kit SCSI Internal Grey Storage drive Tape Cartridge SLR/QIC 70 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg Streamer SLR140 XE Kit SCSI Internal Grey Storage drive Tape Cartridge SLR/QIC 70 GB:

Overland-Tandberg Streamer SLR140 XE Kit SCSI Internal Grey, Storage drive, Tape Cartridge, SCSI-3, (SE)/ Ultra2 (LVD), 2:1, SLR/QIC, 5.25" Half-height

Long summary description Overland-Tandberg Streamer SLR140 XE Kit SCSI Internal Grey Storage drive Tape Cartridge SLR/QIC 70 GB:

Overland-Tandberg Streamer SLR140 XE Kit SCSI Internal Grey. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3, (SE)/ Ultra2 (LVD). Native capacity: 70 GB, Compressed capacity: 140 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 40 MB/s, Sustained data transfer rate (compressed): 12 MB/s, Sustained data transfer rate (native): 8 MB/s. Power consumption (typical): 23.1 W, Power consumption (standby): 7.2 W. Weight: 1.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.