Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Streamer SLR75 Internal Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6621 7153 00
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4591
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB :
The short editorial description of Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB

Streamer SLR75 Internal Black
More>>>
Short summary description Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB:
This short summary of the Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg Streamer SLR75 Internal Black, SLR/QIC, 2:1, SCSI-3, (SE)/ Ultra2 (LVD), 5.25" Half-height, ALRF-1, Black

Long summary description Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB:
This is an auto-generated long summary of Overland-Tandberg Streamer SLR75 Internal Black tape drive SLR/QIC 38 GB based on the first three specs of the first five spec groups.

Overland-Tandberg Streamer SLR75 Internal Black. Type: SLR/QIC, Compression ratio: 2:1, Interface: SCSI-3, (SE)/ Ultra2 (LVD). Native capacity: 38 GB, Compressed capacity: 75 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 8 MB/s, Sustained data transfer rate (native): 4.3 MB/s. Power consumption (typical): 23.1 W, Power consumption (standby): 7.2 W. Weight: 1.1 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details