Overland-Tandberg logo

Overland-Tandberg RDX Internal SATA Grey + 3x120GB internal hard drive 120 GB 3.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19082
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Overland-Tandberg RDX Internal SATA Grey + 3x120GB internal hard drive 120 GB 3.5" Serial ATA:

Overland-Tandberg RDX Internal SATA Grey + 3x120GB, 120 GB, 3.5", Serial ATA

Long summary description Overland-Tandberg RDX Internal SATA Grey + 3x120GB internal hard drive 120 GB 3.5" Serial ATA:

Overland-Tandberg RDX Internal SATA Grey + 3x120GB. HDD capacity: 120 GB, HDD size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.