Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR7 Data Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4722 6880 00
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4815
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm :
The short editorial description of Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm

SLR7 Data Cartridge
More>>>
Short summary description Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm:
This short summary of the Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Tandberg Data SLR7 Data Cartridge, SLR/QIC, 40 GB, Grey, 5 - 45 °C, 20 - 80%, -5 - 45 °C

Long summary description Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm:
This is an auto-generated long summary of Overland-Tandberg SLR7 Data Cartridge SLR/QIC 1.27 cm based on the first three specs of the first five spec groups.

Tandberg Data SLR7 Data Cartridge. Tape type: SLR/QIC, Compressed capacity: 40 GB, Product colour: Grey. Tape size: 1.27 cm, Tape length: 470.9 m, Weight: 220 g. Dimensions (WxDxH): 100 x 150 x 18 mm, Total storage capacity: 20 GB, Archival storage life: 10 year(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Customer service details