Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR7 XE Internal Drive Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4721 6940 00
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4338
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB :
The short editorial description of Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB

SLR7 XE Internal Drive Kit
More>>>
Short summary description Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB:
This short summary of the Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Tandberg Data SLR7 XE Internal Drive Kit, SLR/QIC, 2:1, trSCSI-3, Wide Ultra (SE)/ Ultra2 (LVD), Grey, 300000 h, UL 1950, CAN/CSA-C22.2 No950, EN60950, IEC 60950, AS/NZS 3548, EN 55022 (CISPR22) Class B, FCC 15...

Long summary description Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB:
This is an auto-generated long summary of Overland-Tandberg SLR7 XE Internal Drive Kit tape drive SLR/QIC 20 GB based on the first three specs of the first five spec groups.

Tandberg Data SLR7 XE Internal Drive Kit. Type: SLR/QIC, Compression ratio: 2:1, Interface: trSCSI-3, Wide Ultra (SE)/ Ultra2 (LVD). Native capacity: 20 GB, Compressed capacity: 40 GB, Drive device, buffer size: 8 MB. Drive device, transfer rate: 3 MB/s, Sustained data transfer rate (compressed): 5.98 MB/s, Sustained data transfer rate (native): 2.84 MB/s. Power requirements: 100-240 V, Power supply: 23.1 W, Power consumption (standby): 7.2 W. Size: 13.3 cm (5.25"), Weight: 1.1 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details