Overland-Tandberg logo

Overland-Tandberg DLT Tape IV Blank data tape 0 mm

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25613
Info modified on:
29 Dec 2023, 10:14:44
Short summary description Overland-Tandberg DLT Tape IV Blank data tape 0 mm:

Overland-Tandberg DLT Tape IV, Blank data tape, DLT, 80 GB, DLT-VS80, DLT1, DLT4000, DLT7000, DLT8000, 290 g, 10 - 40 °C

Long summary description Overland-Tandberg DLT Tape IV Blank data tape 0 mm:

Overland-Tandberg DLT Tape IV. Product type: Blank data tape, Media type: DLT, Compressed capacity: 80 GB. Weight: 290 g. Total storage capacity: 40 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.