Overland-Tandberg logo

Overland-Tandberg VXA-172 SCSI Tape Drive Black Storage drive Tape Cartridge 86 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25534
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg VXA-172 SCSI Tape Drive Black Storage drive Tape Cartridge 86 GB:

Overland-Tandberg VXA-172 SCSI Tape Drive Black, Storage drive, Tape Cartridge, LVD SCSI, 2:1, VXA, 5.25" Half-height

Long summary description Overland-Tandberg VXA-172 SCSI Tape Drive Black Storage drive Tape Cartridge 86 GB:

Overland-Tandberg VXA-172 SCSI Tape Drive Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD SCSI. Native capacity: 86 GB, Compressed capacity: 172 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 24 MB/s, Sustained data transfer rate (native): 12 MB/s. Weight: 1 kg. Dimensions (WxDxH): 146 x 203 x 41.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.