Overland-Tandberg logo

Overland-Tandberg VXA-320 Tape Drive Black Storage drive Tape Cartridge 160 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19818
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg VXA-320 Tape Drive Black Storage drive Tape Cartridge 160 GB:

Overland-Tandberg VXA-320 Tape Drive Black, Storage drive, Tape Cartridge, SCSI-3 Ultra 160, 2:1, VXA, 5.25" Half-height

Long summary description Overland-Tandberg VXA-320 Tape Drive Black Storage drive Tape Cartridge 160 GB:

Overland-Tandberg VXA-320 Tape Drive Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3 Ultra 160. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 24 MB/s, Sustained data transfer rate (native): 12 MB/s. Weight: 1 kg. Dimensions (WxDxH): 146 x 203 x 41.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.