location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-3 HH Bare Drive External
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3252
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra 160 SCSI LVD
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 13 W
Warranty: 3 year warranty and 3 year Advanced Replacement Service(ARS)
Long product name Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB :
The long product name of Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-3 HH Bare Drive External, 400-800GB, 60-120MB/s
More>>>
Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB:
The official description of Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Enterprise features and performance in a small form factor.
-Capacity: 800/400 GB (native/compressed).
-Transfer rates of up to 216 GB/Hr*.
-Low power consumption: 6 W (sleeping mode) and 13 W (operating mode).
-Patented Smart Gripper technology securely locks the media lead-pin avoiding malfunctions when loading the tape into the drive
LTO WORM (write once, read many) for regulatory compliance.

Designed for the SMB sector, Tandberg’s LTO-3 HH is the ideal synthesis of efficiency, modern innovation and maximum price/performance ratio. LTO's 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses. Choose a technology with a future and guaranteed trouble-free data storage.

Quality
In data storage systems high quality standards, high performance and downtime free operation must be guaranteed. The unique cooling airflow completely eliminates the need for a separate fan. This reduces the number of components that can fail. Power requirements are reduced to a minimum. The drive incorporates enterprise level features such as intelligent head cleaning, sophisticated tape threading, and extensive media management.

Turnkey Solution
The Tandberg LTO-3 HH ships with Symantec’s Backup Exec QuickStart software, embedded media management for intelligent diagnostics and tape alerts, and comes with 3 years warranty and support.

Media Compatibility
The Tandberg LTO-HH is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended. For more information on media compatibility, click here.

Short summary description Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB:
This short summary of the Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg LTO-3 HH Bare Drive External, Storage drive, Tape Cartridge, Ultra 160 SCSI LVD, 2:1, LTO, Black

Long summary description Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Overland-Tandberg LTO-3 HH Bare Drive External Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Overland-Tandberg LTO-3 HH Bare Drive External. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Burst transfer rate: 160 MB/s, Drive device, transfer rate: 60 MB/s, Sustained data transfer rate (compressed): 120 MB/s. Power requirements: 100 – 240 V AC/ 0.6-0.3A/50-60Hz, Power consumption (typical): 13 W, Power consumption (standby): 6 W. Weight: 2.9 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 160 SCSI LVD
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Product colour
Black
Mean time between failures (MTBF)
250000 h
Read/write head life
30000 h
Certification
FCC, Part 15 Class B; EN55022, Class B; IECS-003, Class B: CISPR, Class B, EN55024, CE, UL, C-UL, GS/TUV, VCCI, C-TIck, UL-60950/C-UL C22.2 No. 8950, TUV EN60950
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Burst transfer rate
160 MB/s
Drive device, transfer rate
60 MB/s
Sustained data transfer rate (compressed)
120 MB/s
Power
Power requirements
100 – 240 V AC/ 0.6-0.3A/50-60Hz
Power consumption (typical)
13 W
Power consumption (standby)
6 W
Weight & dimensions
Weight
2.9 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
198 x 257 x 59 mm