Overland-Tandberg logo

Overland-Tandberg LTO-3 HH QS Internal Black Storage drive Tape Cartridge 400 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10203
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg LTO-3 HH QS Internal Black Storage drive Tape Cartridge 400 GB:

Overland-Tandberg LTO-3 HH QS Internal Black, Storage drive, Tape Cartridge, Ultra-160 SCSI LVD, 2:1, LTO, Black

Long summary description Overland-Tandberg LTO-3 HH QS Internal Black Storage drive Tape Cartridge 400 GB:

Overland-Tandberg LTO-3 HH QS Internal Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-160 SCSI LVD. Native capacity: 400 GB, Compressed capacity: 800 GB. Drive device, transfer rate: 60 MB/s, Maximum data transfer rate: 120 Mbit/s. Power requirements: 5V, 0.8/0.6A; 12V 0.7/0.2A. Weight: 1.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.