location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-1 HH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3101
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra 160
  • - Data storage type: LTO 2:1
  • - Native capacity: 100 GB Compressed capacity: 200 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 18 W
Warranty: 3 years warranty, 3 years advanced replacement service
Long product name Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB :
The long product name of Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-1 HH Internal Drive, black, Symantec Backup Exec QS Single Server Edition, 1 data cartridge
More>>>
Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB:
The official description of Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High performance for small and medium enterprises.
- Capacity: 100/200 GB (native/compressed).
- Transfer rates of up to 115.2 GB/Hr*.
- Low power consumption: 9 W (sleeping mode) and 18 W (operating mode).
- Patented Smart Gripper technology securely locks the media lead-pin avoiding malfunctions when loading the tape into the drive.

Tandberg's LTO-1 HH brings that enterprise-level performance to small and medium businesses at an affordable entry cost. The LTO-1 HH makes it easy for users to standardize on a tape technology that meets today's data capacity requirements and insures future growth potential. LTO's 6 generation roadmap, with 4 generations available today, makes it a clear choice for budget constrained small to medium businesses.

Turnkey Solution

The Tandberg LTO-1 HH ships with Symantec’s Backup Exec QuickStart software, embedded media management for intelligent diagnostics and tape alerts, and comes with 3 years warranty and support.

Media Compatibility

The Tandberg LTO-1 HH is compatible with industry standard, multi-sourced LTO media. To achieve the best reliability, Tandberg LTO branded and qualified data cartridges are recommended. For more information on media compatibility, click here.

*assumes 2:1 data compression.

Short summary description Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB:
This short summary of the Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg LTO-1 HH, Storage drive, Tape Cartridge, Ultra 160, 2:1, LTO, 76 ms

Long summary description Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB:
This is an auto-generated long summary of Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB based on the first three specs of the first five spec groups.

Overland-Tandberg LTO-1 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160. Native capacity: 100 GB, Compressed capacity: 200 GB, Drive device, buffer size: 64 MB. Backup rate compressed performance: 115 GB/h, Backup rate native performance: 57 GB/h, Sustained data transfer rate (compressed): 32 MB/s. Power requirements: 100-240 V, Power consumption (typical): 18 W, Power consumption (standby): 9 W. Product colour: Black

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 160
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Access time
76 ms
Logical recording format
LTO1
Mean time between failures (MTBF)
250000 h
Bundled software
Symantec Backup Exec QS Single Server Edition
Compatible operating systems
Windows 2000
Certification
UL 1950, CSA C22.2 No.950, T
Storage
Native capacity *
100 GB
Compressed capacity *
200 GB
Drive device, buffer size
64 MB
Data transmission
Backup rate compressed performance
115 GB/h
Backup rate native performance
57 GB/h
Data transmission
Sustained data transfer rate (compressed)
32 MB/s
Sustained data transfer rate (native)
16 MB/s
Power
Power requirements
100-240 V
Power consumption (typical)
18 W
Power consumption (standby)
9 W
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
10 - 95%
Weight & dimensions
Size (imperial)
13.3 cm (5.25")
Weight
1.4 kg
Other features
Recommended media
LTO Ultrium 1
Dimensions (WxDxH)
146 x 214 x 41.3 mm
Data compression
SLDC (LTO)
Brand Image Product code Product Stock Price from
Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB Overland-Tandberg LTO-1 HH Storage drive Tape Cartridge 100 GB
(show image)
3120 LTO-1 HH 0.00
(excl. VAT)
0 (incl. VAT)