location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValuNAS 9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2290 6860 00
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Overland-Tandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U)
  • - Total installed storage capacity: 1 TB
  • - 0.5
Long product name Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB :
The long product name of Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ValuNAS 9100
More>>>
Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB:
The official description of Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to meet the challenges of the most demanding environments, Tandberg Data Network Attached Storage (NAS) appliances deliver unparalleled availability and performance in a low profile high-density 2U chassis. These feature rich affordable appliances allow even the most budget constrained to enjoy all the attributes typically associated with high-end enterprise systems. Tandberg Data ValuNAS Network Attached Storage (NAS) appliances feature RAIDn, a break-through, patented, high availability RAID technology that boosts protection against multiple disk drive failures without sacrificing performance, reliability or capacity. Combining this high availability feature with S-ATA (Serial-ATA) drives delivers performance and availability previously only accessible in enterprise environments.

Short summary description Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB:
This short summary of the Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg ValuNAS 9100, Rack (2U), 0.5 GB, 1 TB

Long summary description Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB:
This is an auto-generated long summary of Overland-Tandberg ValuNAS 9100 Rack (2U) 0.5 GB 1 TB based on the first three specs of the first five spec groups.

Overland-Tandberg ValuNAS 9100. Chassis type: Rack (2U). Internal memory: 0.5 GB. Total installed storage capacity: 1 TB

Storage
Storage drive capacity *
120 GB
Storage drive interface *
Serial ATA
RAID levels
0, 1, 4, 5, 10
Total installed storage capacity *
1 TB
Number of storage drives installed *
9
Memory
Internal memory *
0.5 GB
Network
Supported network protocols
TCP/IP, AppleTalk
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Chassis type *
Rack (2U)
Performance
Management protocols
SNMP
Operational conditions
Operating temperature (T-T)
10 - 29 °C
Operating relative humidity (H-H)
15 - 80%
Other features
Dimensions (WxDxH)
483 x 650 x 89 mm
Power requirements
AC 120/230 V
Connectivity LEDs
Yes
Link/Act LED
Yes
Certification
FCC B, CE, UL, C-Tick, cUL