Overland-Tandberg logo

Overland-Tandberg SLR140 Storage drive Tape Cartridge SLR/QIC 70 GB

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23759
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg SLR140 Storage drive Tape Cartridge SLR/QIC 70 GB:

Overland-Tandberg SLR140, Storage drive, Tape Cartridge, SCSI-3, MWU/Ultra2, 2:1, SLR/QIC, 5.25"

Long summary description Overland-Tandberg SLR140 Storage drive Tape Cartridge SLR/QIC 70 GB:

Overland-Tandberg SLR140. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3, MWU/Ultra2. Native capacity: 70 GB, Compressed capacity: 140 GB, Drive device, buffer size: 8 MB. Drive device, transfer rate: 6 MB/s, Maximum data transfer rate: 12 Mbit/s, Sustained data transfer rate (compressed): 43 MB/s. Power requirements: 100-240 V, Power consumption (typical): 23.1 W, Power consumption (standby): 7.2 W. Weight: 1.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.