Overland-Tandberg logo

Overland-Tandberg Tandberg DLT VS1 Data Cartridge (black & grey) Blank data tape

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15523
Info modified on:
31 May 2022, 01:06:11
Short summary description Overland-Tandberg Tandberg DLT VS1 Data Cartridge (black & grey) Blank data tape:

Overland-Tandberg Tandberg DLT VS1 Data Cartridge (black & grey), Blank data tape, DLT, 30 year(s), 557.2 m, 220 g, 10 - 40 °C

Long summary description Overland-Tandberg Tandberg DLT VS1 Data Cartridge (black & grey) Blank data tape:

Overland-Tandberg Tandberg DLT VS1 Data Cartridge (black & grey). Product type: Blank data tape, Media type: DLT, Tape life: 30 year(s). Tape length: 557.2 m, Weight: 220 g. Dimensions (WxDxH): 105.6 x 105.3 x 25.4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.