location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR50 Cartridge 25GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0043 1647-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC :
The long product name of Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SLR50 Data Cartridge
More>>>
Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC:
The official description of Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No other backup technology in this class secures data as reliably, quickly and cost effectively as SLR. An additional advantage is the extensive read / write compatibility which has been integrated into SLR products over several generations.

Tandberg Data Tape Media and storage products are the result of many years of joint development and continuous enhancements. This helps to meet the increasing capacity, performance and cost-efficiency demands. The industry-leading quality and reliability of our products is acknowledged by leading international OEM customers. Our partners are dependent on optimum data security for their mission critical data storage needs. Using Tandberg Data branded media with Tandberg Data branded storage products assures industry-leading performance and data security. Tandberg Data media is always the right choice because it is designed to work with our products. To achieve and maintain the maximum benefit of your Tandberg Data branded storage product, we recommend to use Tandberg Data media cartridges with them.

Tandberg Data label service
As automated tape solutions become more popular today Tandberg Data offers the label service to apply barcode labels to the cartridges. This will allow faster inventory and professional media management with any automation device that includes a barcode reader. Cartridges can be ordered pre- labeled either with standard number ranges or with individual customer defined numbers.

Reliability
Use Tandberg Data media to assure Tandberg Data quality. Tandberg Data cartridges allow users to perform 200 complete backups and archive data for more than 30 years.

Short summary description Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC:
This short summary of the Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg SLR50 Cartridge 25GB, Blank data tape, SLR/QIC, 50 GB, Black, SLR50, 457.2 m

Long summary description Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC:
This is an auto-generated long summary of Overland-Tandberg SLR50 Cartridge 25GB Blank data tape SLR/QIC based on the first three specs of the first five spec groups.

Overland-Tandberg SLR50 Cartridge 25GB. Product type: Blank data tape, Media type: SLR/QIC, Compressed capacity: 50 GB. Tape length: 457.2 m, Weight: 220 g. Dimensions (WxDxH): 100 x 150 x 18 mm, Total storage capacity: 25 GB

Performance
Product type *
Blank data tape
Media type *
SLR/QIC
Compressed capacity
50 GB
Product colour
Black
Compatible products
SLR50
Weight & dimensions
Tape length
457.2 m
Weight
220 g
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-5 - 45 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
100 x 150 x 18 mm
Total storage capacity
25 GB