Outdoor Play logo

Outdoor Play Croquet set

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38631
Info modified on:
20 Jun 2024, 11:00:48
Long product name Outdoor Play Croquet set:

OUTDOOR PLAY Outdoor Play Croquet set (0713053)

Outdoor Play Croquet set:

Outdoor Play Croquet Set. Challenge yourself or your friends by hitting your balls through the gates and back to the starting pole as quickly as possible. This set is made of heavy-duty materials and will last a long time. Includes: 4 croquet mallets measuring 75 cm, 4 balls measuring 7.3 cm, 2 wooden sticks, and 10 metal gates. Comes packaged in a full-color box with a detailed manual. Suitable for children ages 6 and above.

Short summary description Outdoor Play Croquet set:

Outdoor Play Croquet set, Croquet equipment set, 5 yr(s), Wood, Child, China, 1.8 kg

Long summary description Outdoor Play Croquet set:

Outdoor Play Croquet set. Product type: Croquet equipment set, Recommended age (min): 5 yr(s), Material: Wood. Weight: 1.8 kg, Package width: 763 mm, Package depth: 80 mm. Package type: Box, Packaging languages: Spanish, Italian, French, German, Dutch, English. Pallet gross height: 160 cm, Master (outer) case width: 180 mm, Master (outer) case length: 780 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.