location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Our Pure Planet USB-C to lightning cable, 1.2m/4ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Our Pure Planet Check ‘Our Pure Planet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to lightning cable, 1.2m/4ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPP081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9360069000061
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Our Pure Planet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:37:05
The date of the most recent change of this product data-sheet in Icecat.
BSCI Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Test Report (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Test Report (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Certificate (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Test Report (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Our Pure Planet USB-C to lightning cable, 1.2m/4ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MFI Apple certified cable
  • - Bend tested 20,000 times to ensure strength and durability
  • - laser welded tips for strength in connection
  • - Fast charge and sync cable
  • - braided cable for strength and durability to keep up with your busy life
  • - 2 year manufacturers warranty
  • - 200% plastic regenerative
  • - 100% carbon neutral
  • - 100% sustainable packaging, FSC certified
Warranty: 2 year manufacturers warranty
Long product name Our Pure Planet USB-C to lightning cable, 1.2m/4ft :
The long product name of Our Pure Planet USB-C to lightning cable, 1.2m/4ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Our Pure Planet USB-C to lightning cable, 1.2m/4ft
More>>>
Our Pure Planet USB-C to lightning cable, 1.2m/4ft:
The official description of Our Pure Planet USB-C to lightning cable, 1.2m/4ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re charging your devices or syncing data, the high-speed USB-C to Lightning cable 1.2m/4ft is the super-fast lightning cable that lets you do it in less time - so you can cut the wait and get on with your day.

This durable lightning cable is Apple MFI-certified, laser-welded for extra strength and bend-tested 20,000 times for the ultimate peace of mind. Plus, with a 2-year warranty, you can charge and sync over and over with no worries.

The USB-C to Lightning cable is 1.2m/4ft in length to give you enough space between device and source, for convenient fast charging and quick data transfer.

And when you charge and sync with the USB-C to Lightning cable 1.2m/4ft, you’re reducing your impact on the planet. All our products are 200% plastic regenerative, 100% carbon neutral and use 100% sustainable packaging (FSC certified).

Short summary description Our Pure Planet USB-C to lightning cable, 1.2m/4ft:
This short summary of the Our Pure Planet USB-C to lightning cable, 1.2m/4ft data-sheet is auto-generated and uses the product title and the first six key specs.

Our Pure Planet USB-C to lightning cable, 1.2m/4ft, 1.2 m, Lightning, USB C, Male, Male, Black

Long summary description Our Pure Planet USB-C to lightning cable, 1.2m/4ft:
This is an auto-generated long summary of Our Pure Planet USB-C to lightning cable, 1.2m/4ft based on the first three specs of the first five spec groups.

Our Pure Planet USB-C to lightning cable, 1.2m/4ft. Cable length: 1.2 m, Connector 1: Lightning, Connector 2: USB C. Input voltage: 9 V, Input current (max): 3 A, Output voltage: 9 V. Cable diameter: 4 mm, Weight: 26 g. Quantity per pack: 1 pc(s), Package width: 61 mm, Package depth: 25 mm. Quantity per box: 1 pc(s), Shipping (inner) case width: 6.8 cm, Shipping (inner) case length: 15.3 cm

Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)