location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Osram DST GLOBE 18W/825 E27 fluorescent bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram Check ‘Osram’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DST GLOBE 18W/825 E27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4058075946577
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Osram’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Osram DST GLOBE 18W/825 E27 fluorescent bulb :
The long product name of Osram DST GLOBE 18W/825 E27 fluorescent bulb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

946577 - DST GLOBE 18W/825 E27 - Compact fluorescent lamp, A, E27, 18W, 1060lm, 2500K, 10000h
More>>>
Short summary description Osram DST GLOBE 18W/825 E27 fluorescent bulb:
This short summary of the Osram DST GLOBE 18W/825 E27 fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Osram DST GLOBE 18W/825 E27, 18 W, E27, 10000 h, 1060 lm

Long summary description Osram DST GLOBE 18W/825 E27 fluorescent bulb:
This is an auto-generated long summary of Osram DST GLOBE 18W/825 E27 fluorescent bulb based on the first three specs of the first five spec groups.

Osram DST GLOBE 18W/825 E27. Bulb power: 18 W, Fitting/cap type: E27, Luminous flux: 1060 lm, Bulb lifetime: 10000 h