Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST TWIST 11W/825 E27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
939784 show
Show alternative article codes used in the online market place
Category
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
fluorescent bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5268
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 8 years
Long product name Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb :
The short editorial description of Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb

939784 - ST TWIST 11W/825 E27 - Compact fluorescent lamp, A, E27, 11W, 680lm, 2500K, 8000h
More>>>
Short summary description Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb:
This short summary of the Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Osram ST TWIST 11W/825 E27, 11 W, E27, 680 lm, 8000 h, 2500 K, White
Long summary description Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb :

Osram ST TWIST 11W/825 E27. Bulb power: 11 W, Fitting/cap type: E27, Luminous flux: 680 lm. Energy efficiency class: A, Input frequency: 50 - 60, Power consumption: 80 mA. Length: 9.3 cm

This is an auto-generated long summary of Osram ST TWIST 11W/825 E27 11W E27 A fluorescent bulb based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.