Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram 64544 A ECO 52W E27 C halogen bulb

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64544 A ECO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
927187 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008321927187
Category
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
halogen bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8826
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Feb 2017 04:06:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Osram 64544 A ECO 52W E27 C halogen bulb :
The short editorial description of Osram 64544 A ECO 52W E27 C halogen bulb

927187 - 64544 A ECO - Tungsten halogen lamps, C, E27, 820lm, 52W, 230V, 2800K, 2000h
More>>>
Short summary description Osram 64544 A ECO 52W E27 C halogen bulb:
This short summary of the Osram 64544 A ECO 52W E27 C halogen bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Osram 64544 A ECO, 52 W, E27, 820 lm, 2000 h, 2800 K, C
Long summary description Osram 64544 A ECO 52W E27 C halogen bulb :

Osram 64544 A ECO. Bulb power: 52 W, Fitting/cap type: E27, Luminous flux: 820 lm. Energy efficiency class: C, Bulb voltage: 230 V. Height: 96 mm, Depth: 55 mm, Width: 55 mm

This is an auto-generated long summary of Osram 64544 A ECO 52W E27 C halogen bulb based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)