Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram Vintage 1906 ceiling lighting Black GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vintage 1906
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4058075073814
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4058075073814
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOsram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 526
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 03 Jan 2019 12:41:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Osram Vintage 1906 ceiling lighting Black GU10 :
The short editorial description of Osram Vintage 1906 ceiling lighting Black GU10

6.1 W, 2700 K, Warm White, IP20
More>>>
Short summary description Osram Vintage 1906 ceiling lighting Black GU10:
This short summary of the Osram Vintage 1906 ceiling lighting Black GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Vintage 1906, 1 bulb(s), GU10, 2700 K, 350 lm, IP20, Black

Long summary description Osram Vintage 1906 ceiling lighting Black GU10:
This is an auto-generated long summary of Osram Vintage 1906 ceiling lighting Black GU10 based on the first three specs of the first five spec groups.

Osram Vintage 1906. Product colour: Black, Suitable for rooms: Living room, Mounting type: Surfaced. Fitting/cap type: GU10, Number of bulbs: 1 bulb(s), Total power: 6.1 W. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Height: 151 mm, Weight: 448 g, Diameter: 10 cm. Package width: 291 mm, Package depth: 191 mm, Package height: 228 mm

Country Distributor
United Kingdom 1 distributor(s)