Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vintage 1906 PenduLum Decospot
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4058075073791
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4058075073791
Category
Indoor lighting that hangs from the ceiling.
Suspension Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOsram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 592
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 10 Feb 2020 10:49:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10 :
  • - Luminaire with energy-saving LED spot
  • - Housing material: aluminum
  • - Flexible mounting options: leash principle
  • - Reduced industrial design
  • - Available in various colors
Long product name Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10 :
The short editorial description of Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10

6.1 W, GU10, 2700K, 350 lm, Gold
More>>>
Short summary description Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10:
This short summary of the Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Vintage 1906 PenduLum Decospot, Flexible mount, Gold, Aluminium, IP20, II, 1 bulb(s)

Long summary description Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10:
This is an auto-generated long summary of Osram Vintage 1906 PenduLum Decospot suspension lighting Flexible mount Gold GU10 based on the first three specs of the first five spec groups.

Osram Vintage 1906 PenduLum Decospot. Mounting type: Flexible mount, Product colour: Gold, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Fitting/cap type: GU10, Luminous flux: 350 lm. Power source type: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height: 97.6 mm, Diameter: 6.8 cm, Weight: 570 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)