This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram Vintage 1906 ceiling lighting Black GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vintage 1906
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4058075073777
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058075073777
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2019 12:41:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Osram Vintage 1906 ceiling lighting Black GU10 :
The short editorial description of Osram Vintage 1906 ceiling lighting Black GU10

6.1 W, 2700 K, Warm White, IP20
More>>>
Short summary description Osram Vintage 1906 ceiling lighting Black GU10:
This short summary of the Osram Vintage 1906 ceiling lighting Black GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Vintage 1906, 1 bulb(s), GU10, 2700 K, 350 lm, IP20, Black

Long summary description Osram Vintage 1906 ceiling lighting Black GU10:
This is an auto-generated long summary of Osram Vintage 1906 ceiling lighting Black GU10 based on the first three specs of the first five spec groups.

Osram Vintage 1906. Product colour: Black, Suitable location: Living room, Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: GU10, Total power: 6.1 W. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Height: 97.6 mm, Weight: 570 g, Diameter: 6.8 cm. Package width: 291 mm, Package depth: 291 mm, Package height: 228 mm