Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Osram Lumilux Combi LED ceiling lighting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumilux Combi LED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4052899932852
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4052899932852
Category
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOsram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3644
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Osram Lumilux Combi LED ceiling lighting Silver:
This short summary of the Osram Lumilux Combi LED ceiling lighting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Lumilux Combi LED, LED, 4000 K, 1850 lm, IP20, Silver

Long summary description Osram Lumilux Combi LED ceiling lighting Silver:
This is an auto-generated long summary of Osram Lumilux Combi LED ceiling lighting Silver based on the first three specs of the first five spec groups.

Osram Lumilux Combi LED. Product colour: Silver, Suitable for rooms: Corridor, Entrance, Kitchen, Living room, Office, Shape: Rectangle. Bulb type: LED, Total power: 18 W, Light colour: Cool white. Operating temperature (T-T): -20 - 40 °C. Power source type: AC, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 25 mm, Height: 44 mm, Length: 118 cm