location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Osram Check ‘Osram’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dulux D/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4050300389059
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4050300389059
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Osram’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Osram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bulb size: T11
  • - G24q-1
  • - 900 lm Warm white 3000 K 20000 h
  • - Dimmable
  • - Color Rendering Index (CRI): 89
More>>>
Short summary description Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white:
This short summary of the Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Osram Dulux D/E, 13 W, G24q-1, T11, 20000 h, 900 lm, Warm white

Long summary description Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white:
This is an auto-generated long summary of Osram Dulux D/E fluorescent bulb 13 W G24q-1 Warm white based on the first three specs of the first five spec groups.

Osram Dulux D/E. Bulb power: 13 W, Fitting/cap type: G24q-1, Bulb size: T11, Luminous flux: 900 lm, Light colour: Warm white, Color Rendering Index (CRI): 89, Bulb lifetime: 20000 h